Panasonic Chip Resistor - Surface Mount ERJ-U02F2201X

Description
RES 2.2K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 2.2K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F2201X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F2201X
Chip Resistor - Surface Mount ERJ-U02F2201X
RES 2.2K OHM 1% 1/10W 0402 SMD

RES 2.2K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, Thick Film, 2K2, 1%, 0.1W, 0402; Resistance Panasonic - 51W3096 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.1W, 0402; Resistance Panasonic
51W3096
Res, Thick Film, 2K2, 1%, 0.1W, 0402; Resistance Panasonic 51W3096
RES, THICK FILM, 2K2, 1%, 0.1W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.1W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8694
Res, Thick Film, 2K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8694
RES, THICK FILM, 2K2, 1%, 0.1W, 0402, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 2K2, 1%, 0.1W, 0402, REEL; Resistance:2.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U02F2201X 51W3096 05X8694
Product Name Chip Resistor - Surface Mount Res, Thick Film, 2K2, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 2K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details