Panasonic Chip Resistor - Surface Mount ERJ-U02F2002X

Description
RES 20K OHM 1% 1/10W 0402 SMD
Datasheet
Description
RES 20K OHM 1% 1/10W 0402 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U02F2002X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U02F2002X
Chip Resistor - Surface Mount ERJ-U02F2002X
RES 20K OHM 1% 1/10W 0402 SMD

RES 20K OHM 1% 1/10W 0402 SMD

Supplier's Site Datasheet
Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 44X8590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
44X8590
Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 44X8590
RES, 20K, 1%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20K, 1%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic - 51W3076 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
51W3076
Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic 51W3076
RES, 20K, 1%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

RES, 20K, 1%, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant, High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U02F2002X 44X8590
Product Name Chip Resistor - Surface Mount Res, 20K, 1%, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567827 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers