Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U02F1201X

Description
RES 1.2K OHM 1% 1/10W 0402 SMD
Description
RES 1.2K OHM 1% 1/10W 0402 SMD

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U02F1201X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U02F1201X
Resistors - Chip Resistor - Surface Mount ERJ-U02F1201X
RES 1.2K OHM 1% 1/10W 0402 SMD

RES 1.2K OHM 1% 1/10W 0402 SMD

Supplier's Site
Res, Thick Film, 1K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8679
Res, Thick Film, 1K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8679
RES, THICK FILM, 1K2, 1%, 0.1W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.1W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 1K2, 1%, 0.1W, 0402; Resistance Panasonic - 51W2957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K2, 1%, 0.1W, 0402; Resistance Panasonic
51W2957
Res, Thick Film, 1K2, 1%, 0.1W, 0402; Resistance Panasonic 51W2957
RES, THICK FILM, 1K2, 1%, 0.1W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1K2, 1%, 0.1W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U02F1201X 05X8679 51W2957
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 1K2, 1%, 0.1W, 0402, Reel; Resistance Panasonic Res, Thick Film, 1K2, 1%, 0.1W, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130000 ohms
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details