Panasonic Res, Thick Film, 1M, 1%, 0.1W, 0402; Resistance Panasonic ERJ-U02F1004X

Description
RES, THICK FILM, 1M, 1%, 0.1W, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1M, 1%, 0.1W, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1M, 1%, 0.1W, 0402; Resistance Panasonic - 51W2919 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.1W, 0402; Resistance Panasonic
51W2919
Res, Thick Film, 1M, 1%, 0.1W, 0402; Resistance Panasonic 51W2919
RES, THICK FILM, 1M, 1%, 0.1W, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.1W, 0402; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1M, 1%, 0.1W, 0402, Reel; Resistance Panasonic - 05X8676 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1M, 1%, 0.1W, 0402, Reel; Resistance Panasonic
05X8676
Res, Thick Film, 1M, 1%, 0.1W, 0402, Reel; Resistance Panasonic 05X8676
RES, THICK FILM, 1M, 1%, 0.1W, 0402, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THICK FILM, 1M, 1%, 0.1W, 0402, REEL; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 51W2919 05X8676
Product Name Res, Thick Film, 1M, 1%, 0.1W, 0402; Resistance Panasonic Res, Thick Film, 1M, 1%, 0.1W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 1.00E6 ohms 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers