Panasonic Res, Aec-Q200, Thick Film, 88R7, 0402; Resistance Panasonic ERJ-U02D88R7X

Description
RES, AEC-Q200, THICK FILM, 88R7, 0402; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 88R7, 0402; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 88R7, 0402; Resistance Panasonic - 05X2477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 88R7, 0402; Resistance Panasonic
05X2477
Res, Aec-Q200, Thick Film, 88R7, 0402; Resistance Panasonic 05X2477
RES, AEC-Q200, THICK FILM, 88R7, 0402; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 88R7, 0402; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 88R7, 0402; Resistance Panasonic - 44X8416 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 88R7, 0402; Resistance Panasonic
44X8416
Res, Aec-Q200, Thick Film, 88R7, 0402; Resistance Panasonic 44X8416
RES, AEC-Q200, THICK FILM, 88R7, 0402; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 88R7, 0402; Resistance:88.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2477
Product Name Res, Aec-Q200, Thick Film, 88R7, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details