Panasonic Res, Aec-Q200, Thick Film, 6K81, 0402; Resistance Panasonic ERJ-U02D6811X

Description
RES, AEC-Q200, THICK FILM, 6K81, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 6K81, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 6K81, 0402; Resistance Panasonic - 44X8358 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6K81, 0402; Resistance Panasonic
44X8358
Res, Aec-Q200, Thick Film, 6K81, 0402; Resistance Panasonic 44X8358
RES, AEC-Q200, THICK FILM, 6K81, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6K81, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 6K81, 0402; Resistance Panasonic - 05X2419 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6K81, 0402; Resistance Panasonic
05X2419
Res, Aec-Q200, Thick Film, 6K81, 0402; Resistance Panasonic 05X2419
RES, AEC-Q200, THICK FILM, 6K81, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6K81, 0402; Resistance:6.81kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8358
Product Name Res, Aec-Q200, Thick Film, 6K81, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6810 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers