Panasonic Res, Aec-Q200, Thick Film, 6K65, 0402; Resistance Panasonic ERJ-U02D6651X

Description
RES, AEC-Q200, THICK FILM, 6K65, 0402; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 6K65, 0402; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 6K65, 0402; Resistance Panasonic - 44X8348 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6K65, 0402; Resistance Panasonic
44X8348
Res, Aec-Q200, Thick Film, 6K65, 0402; Resistance Panasonic 44X8348
RES, AEC-Q200, THICK FILM, 6K65, 0402; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6K65, 0402; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 6K65, 0402; Resistance Panasonic - 05X2409 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 6K65, 0402; Resistance Panasonic
05X2409
Res, Aec-Q200, Thick Film, 6K65, 0402; Resistance Panasonic 05X2409
RES, AEC-Q200, THICK FILM, 6K65, 0402; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 6K65, 0402; Resistance:6.65kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8348
Product Name Res, Aec-Q200, Thick Film, 6K65, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 6650 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details