Panasonic Res, Aec-Q200, Thick Film, 39K2, 0402; Resistance Panasonic ERJ-U02D3922X

Description
RES, AEC-Q200, THICK FILM, 39K2, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 39K2, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 39K2, 0402; Resistance Panasonic - 44X8214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 39K2, 0402; Resistance Panasonic
44X8214
Res, Aec-Q200, Thick Film, 39K2, 0402; Resistance Panasonic 44X8214
RES, AEC-Q200, THICK FILM, 39K2, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 39K2, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 39K2, 0402; Resistance Panasonic - 05X2275 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 39K2, 0402; Resistance Panasonic
05X2275
Res, Aec-Q200, Thick Film, 39K2, 0402; Resistance Panasonic 05X2275
RES, AEC-Q200, THICK FILM, 39K2, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 39K2, 0402; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X8214
Product Name Res, Aec-Q200, Thick Film, 39K2, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 39200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details