Panasonic Res, Aec-Q200, Thick Film, 3K4, 0402; Resistance Panasonic ERJ-U02D3401X

Description
RES, AEC-Q200, THICK FILM, 3K4, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 3K4, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 3K4, 0402; Resistance Panasonic - 05X2235 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3K4, 0402; Resistance Panasonic
05X2235
Res, Aec-Q200, Thick Film, 3K4, 0402; Resistance Panasonic 05X2235
RES, AEC-Q200, THICK FILM, 3K4, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3K4, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 3K4, 0402; Resistance Panasonic - 44X8174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 3K4, 0402; Resistance Panasonic
44X8174
Res, Aec-Q200, Thick Film, 3K4, 0402; Resistance Panasonic 44X8174
RES, AEC-Q200, THICK FILM, 3K4, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 3K4, 0402; Resistance:3.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2235
Product Name Res, Aec-Q200, Thick Film, 3K4, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details