Panasonic Res, Aec-Q200, Thick Film, 287R, 0402; Resistance Panasonic ERJ-U02D2870X

Description
RES, AEC-Q200, THICK FILM, 287R, 0402; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 287R, 0402; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 287R, 0402; Resistance Panasonic - 05X2188 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 287R, 0402; Resistance Panasonic
05X2188
Res, Aec-Q200, Thick Film, 287R, 0402; Resistance Panasonic 05X2188
RES, AEC-Q200, THICK FILM, 287R, 0402; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 287R, 0402; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 287R, 0402; Resistance Panasonic - 44X8127 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 287R, 0402; Resistance Panasonic
44X8127
Res, Aec-Q200, Thick Film, 287R, 0402; Resistance Panasonic 44X8127
RES, AEC-Q200, THICK FILM, 287R, 0402; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 287R, 0402; Resistance:287ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2188
Product Name Res, Aec-Q200, Thick Film, 287R, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 287 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers