Panasonic Res, Aec-Q200, Thick Film, 226K, 0402; Resistance Panasonic ERJ-U02D2263X

Description
RES, AEC-Q200, THICK FILM, 226K, 0402; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 226K, 0402; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 226K, 0402; Resistance Panasonic - 05X2131 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 226K, 0402; Resistance Panasonic
05X2131
Res, Aec-Q200, Thick Film, 226K, 0402; Resistance Panasonic 05X2131
RES, AEC-Q200, THICK FILM, 226K, 0402; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 226K, 0402; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 226K, 0402; Resistance Panasonic - 44X8070 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 226K, 0402; Resistance Panasonic
44X8070
Res, Aec-Q200, Thick Film, 226K, 0402; Resistance Panasonic 44X8070
RES, AEC-Q200, THICK FILM, 226K, 0402; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 226K, 0402; Resistance:226kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2131
Product Name Res, Aec-Q200, Thick Film, 226K, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 226000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details