Panasonic Res, Aec-Q200, Thick Film, 178R, 0402; Resistance Panasonic ERJ-U02D1780X

Description
RES, AEC-Q200, THICK FILM, 178R, 0402; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 178R, 0402; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 178R, 0402; Resistance Panasonic - 05X2068 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 178R, 0402; Resistance Panasonic
05X2068
Res, Aec-Q200, Thick Film, 178R, 0402; Resistance Panasonic 05X2068
RES, AEC-Q200, THICK FILM, 178R, 0402; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 178R, 0402; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 178R, 0402; Resistance Panasonic - 44X8007 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 178R, 0402; Resistance Panasonic
44X8007
Res, Aec-Q200, Thick Film, 178R, 0402; Resistance Panasonic 44X8007
RES, AEC-Q200, THICK FILM, 178R, 0402; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 178R, 0402; Resistance:178ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X2068
Product Name Res, Aec-Q200, Thick Film, 178R, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 2019-CF1/2C114J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details