Panasonic Res, Aec-Q200, Thick Film, 16K5, 0402; Resistance Panasonic ERJ-U02D1652X

Description
RES, AEC-Q200, THICK FILM, 16K5, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 16K5, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 16K5, 0402; Resistance Panasonic - 44X7995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 16K5, 0402; Resistance Panasonic
44X7995
Res, Aec-Q200, Thick Film, 16K5, 0402; Resistance Panasonic 44X7995
RES, AEC-Q200, THICK FILM, 16K5, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 16K5, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 16K5, 0402; Resistance Panasonic - 05X2056 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 16K5, 0402; Resistance Panasonic
05X2056
Res, Aec-Q200, Thick Film, 16K5, 0402; Resistance Panasonic 05X2056
RES, AEC-Q200, THICK FILM, 16K5, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 16K5, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X7995
Product Name Res, Aec-Q200, Thick Film, 16K5, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers