Panasonic Res, Thick Film, 910K, 5%, 0.05W, 0201; Resistance Panasonic ERJ-U01J914C

Description
RES, THICK FILM, 910K, 5%, 0.05W, 0201; Resistance:910kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 910K, 5%, 0.05W, 0201; Resistance:910kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 910K, 5%, 0.05W, 0201; Resistance Panasonic - 44X4053 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 910K, 5%, 0.05W, 0201; Resistance Panasonic
44X4053
Res, Thick Film, 910K, 5%, 0.05W, 0201; Resistance Panasonic 44X4053
RES, THICK FILM, 910K, 5%, 0.05W, 0201; Resistance:910kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 910K, 5%, 0.05W, 0201; Resistance:910kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 910Kohm, 5%, 0201; Resistance Panasonic - 05X1935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 910Kohm, 5%, 0201; Resistance Panasonic
05X1935
Resistor, Thick Film, 910Kohm, 5%, 0201; Resistance Panasonic 05X1935
RESISTOR, THICK FILM, 910KOHM, 5%, 0201; Resistance:910kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 910KOHM, 5%, 0201; Resistance:910kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4053 05X1935
Product Name Res, Thick Film, 910K, 5%, 0.05W, 0201; Resistance Panasonic Resistor, Thick Film, 910Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 910000 ohms 910000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details