Panasonic Thick Film Resistor, 7.5Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J7R5C

Description
THICK FILM RESISTOR, 7.5OHM, 5%, 0201; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 7.5OHM, 5%, 0201; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 7.5Ohm, 5%, 0201; Resistance Panasonic - 44X4036 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 7.5Ohm, 5%, 0201; Resistance Panasonic
44X4036
Thick Film Resistor, 7.5Ohm, 5%, 0201; Resistance Panasonic 44X4036
THICK FILM RESISTOR, 7.5OHM, 5%, 0201; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 7.5OHM, 5%, 0201; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 7.5Ohm, 5%, 0201; Resistance Panasonic - 05X1918 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 7.5Ohm, 5%, 0201; Resistance Panasonic
05X1918
Resistor, Thick Film, 7.5Ohm, 5%, 0201; Resistance Panasonic 05X1918
RESISTOR, THICK FILM, 7.5OHM, 5%, 0201; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 7.5OHM, 5%, 0201; Resistance:7.5ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X4036
Product Name Thick Film Resistor, 7.5Ohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 7.5 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers