Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J750C

Description
RES 75 OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 75 OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J750C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J750C
Resistors - Chip Resistor - Surface Mount ERJ-U01J750C
RES 75 OHM 5% 1/20W 0201 SMD

RES 75 OHM 5% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 75Ohm, 5%, 0201; Resistance Panasonic - 44X4037 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 75Ohm, 5%, 0201; Resistance Panasonic
44X4037
Thick Film Resistor, 75Ohm, 5%, 0201; Resistance Panasonic 44X4037
THICK FILM RESISTOR, 75OHM, 5%, 0201; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 75OHM, 5%, 0201; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 75Ohm, 5%, 0201; Resistance Panasonic - 05X1919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 75Ohm, 5%, 0201; Resistance Panasonic
05X1919
Resistor, Thick Film, 75Ohm, 5%, 0201; Resistance Panasonic 05X1919
RESISTOR, THICK FILM, 75OHM, 5%, 0201; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 75OHM, 5%, 0201; Resistance:75ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01J750C 44X4037
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 75Ohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details