Panasonic Thick Film Resistor, 680Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J684C

Description
THICK FILM RESISTOR, 680KOHM, 5%, 0201; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 680KOHM, 5%, 0201; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 680Kohm, 5%, 0201; Resistance Panasonic - 44X4035 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 680Kohm, 5%, 0201; Resistance Panasonic
44X4035
Thick Film Resistor, 680Kohm, 5%, 0201; Resistance Panasonic 44X4035
THICK FILM RESISTOR, 680KOHM, 5%, 0201; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 680KOHM, 5%, 0201; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 680Kohm, 5%, 0201; Resistance Panasonic - 05X1917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 680Kohm, 5%, 0201; Resistance Panasonic
05X1917
Resistor, Thick Film, 680Kohm, 5%, 0201; Resistance Panasonic 05X1917
RESISTOR, THICK FILM, 680KOHM, 5%, 0201; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 680KOHM, 5%, 0201; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4035 05X1917
Product Name Thick Film Resistor, 680Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 680Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 680000 ohms 680000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C271J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers