Panasonic Thick Film Resistor, 620Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J624C

Description
THICK FILM RESISTOR, 620KOHM, 5%, 0201; Resistance:620kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 620KOHM, 5%, 0201; Resistance:620kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 620Kohm, 5%, 0201; Resistance Panasonic - 44X4030 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 620Kohm, 5%, 0201; Resistance Panasonic
44X4030
Thick Film Resistor, 620Kohm, 5%, 0201; Resistance Panasonic 44X4030
THICK FILM RESISTOR, 620KOHM, 5%, 0201; Resistance:620kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 620KOHM, 5%, 0201; Resistance:620kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 620Kohm, 5%, 0201; Resistance Panasonic - 05X1912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 620Kohm, 5%, 0201; Resistance Panasonic
05X1912
Resistor, Thick Film, 620Kohm, 5%, 0201; Resistance Panasonic 05X1912
RESISTOR, THICK FILM, 620KOHM, 5%, 0201; Resistance:620kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 620KOHM, 5%, 0201; Resistance:620kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X4030 05X1912
Product Name Thick Film Resistor, 620Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 620Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 620000 ohms 620000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details