Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J4R7C

Description
RES 4.7 OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 4.7 OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J4R7C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J4R7C
Resistors - Chip Resistor - Surface Mount ERJ-U01J4R7C
RES 4.7 OHM 5% 1/20W 0201 SMD

RES 4.7 OHM 5% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 4.7Ohm, 5%, 0201; Resistance Panasonic - 44X4001 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.7Ohm, 5%, 0201; Resistance Panasonic
44X4001
Thick Film Resistor, 4.7Ohm, 5%, 0201; Resistance Panasonic 44X4001
THICK FILM RESISTOR, 4.7OHM, 5%, 0201; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 4.7OHM, 5%, 0201; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 4.7Ohm, 5%, 0201; Resistance Panasonic - 05X1884 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4.7Ohm, 5%, 0201; Resistance Panasonic
05X1884
Resistor, Thick Film, 4.7Ohm, 5%, 0201; Resistance Panasonic 05X1884
RESISTOR, THICK FILM, 4.7OHM, 5%, 0201; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 4.7OHM, 5%, 0201; Resistance:4.7ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01J4R7C 44X4001
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 4.7Ohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details