Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J3R3C

Description
RES 3.3 OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 3.3 OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J3R3C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J3R3C
Resistors - Chip Resistor - Surface Mount ERJ-U01J3R3C
RES 3.3 OHM 5% 1/20W 0201 SMD

RES 3.3 OHM 5% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 3.3Ohm, 5%, 0201; Resistance Panasonic - 44X3977 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 3.3Ohm, 5%, 0201; Resistance Panasonic
44X3977
Thick Film Resistor, 3.3Ohm, 5%, 0201; Resistance Panasonic 44X3977
THICK FILM RESISTOR, 3.3OHM, 5%, 0201; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 3.3OHM, 5%, 0201; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 3.3Ohm, 5%, 0201; Resistance Panasonic - 05X1863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 3.3Ohm, 5%, 0201; Resistance Panasonic
05X1863
Resistor, Thick Film, 3.3Ohm, 5%, 0201; Resistance Panasonic 05X1863
RESISTOR, THICK FILM, 3.3OHM, 5%, 0201; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 3.3OHM, 5%, 0201; Resistance:3.3ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01J3R3C 44X3977
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 3.3Ohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -0.1667 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details