Panasonic Thick Film Resistor, 390Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J394C

Description
THICK FILM RESISTOR, 390KOHM, 5%, 0201; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 390KOHM, 5%, 0201; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 390Kohm, 5%, 0201; Resistance Panasonic - 44X3999 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 390Kohm, 5%, 0201; Resistance Panasonic
44X3999
Thick Film Resistor, 390Kohm, 5%, 0201; Resistance Panasonic 44X3999
THICK FILM RESISTOR, 390KOHM, 5%, 0201; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 390KOHM, 5%, 0201; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 390Kohm, 5%, 0201; Resistance Panasonic - 05X1882 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 390Kohm, 5%, 0201; Resistance Panasonic
05X1882
Resistor, Thick Film, 390Kohm, 5%, 0201; Resistance Panasonic 05X1882
RESISTOR, THICK FILM, 390KOHM, 5%, 0201; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 390KOHM, 5%, 0201; Resistance:390kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3999 05X1882
Product Name Thick Film Resistor, 390Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 390Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 390000 ohms 390000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details