Panasonic Resistor, Thick Film, 360Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J364C

Description
RESISTOR, THICK FILM, 360KOHM, 5%, 0201; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 360KOHM, 5%, 0201; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 360Kohm, 5%, 0201; Resistance Panasonic - 05X1878 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 360Kohm, 5%, 0201; Resistance Panasonic
05X1878
Resistor, Thick Film, 360Kohm, 5%, 0201; Resistance Panasonic 05X1878
RESISTOR, THICK FILM, 360KOHM, 5%, 0201; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 360KOHM, 5%, 0201; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 360K, 5%, 0.05W, 0201; Resistance Panasonic - 44X3994 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360K, 5%, 0.05W, 0201; Resistance Panasonic
44X3994
Res, Thick Film, 360K, 5%, 0.05W, 0201; Resistance Panasonic 44X3994
RES, THICK FILM, 360K, 5%, 0.05W, 0201; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 360K, 5%, 0.05W, 0201; Resistance:360kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1878 44X3994
Product Name Resistor, Thick Film, 360Kohm, 5%, 0201; Resistance Panasonic Res, Thick Film, 360K, 5%, 0.05W, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 360000 ohms 360000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details