Panasonic Res, Thick Film, 270K, 5%, 0.05W, 0201; Resistance Panasonic ERJ-U01J274C

Description
RES, THICK FILM, 270K, 5%, 0.05W, 0201; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 270K, 5%, 0.05W, 0201; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 270K, 5%, 0.05W, 0201; Resistance Panasonic - 44X3975 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 5%, 0.05W, 0201; Resistance Panasonic
44X3975
Res, Thick Film, 270K, 5%, 0.05W, 0201; Resistance Panasonic 44X3975
RES, THICK FILM, 270K, 5%, 0.05W, 0201; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 270K, 5%, 0.05W, 0201; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 270Kohm, 5%, 0201; Resistance Panasonic - 05X1861 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 270Kohm, 5%, 0201; Resistance Panasonic
05X1861
Resistor, Thick Film, 270Kohm, 5%, 0201; Resistance Panasonic 05X1861
RESISTOR, THICK FILM, 270KOHM, 5%, 0201; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 270KOHM, 5%, 0201; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3975 05X1861
Product Name Res, Thick Film, 270K, 5%, 0.05W, 0201; Resistance Panasonic Resistor, Thick Film, 270Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 270000 ohms 270000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details