Panasonic Res, Thick Film, 22R, 5%, 0.05W, 0201; Resistance Panasonic ERJ-U01J220C

Description
RES, THICK FILM, 22R, 5%, 0.05W, 0201; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 22R, 5%, 0.05W, 0201; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 22R, 5%, 0.05W, 0201; Resistance Panasonic - 44X3961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22R, 5%, 0.05W, 0201; Resistance Panasonic
44X3961
Res, Thick Film, 22R, 5%, 0.05W, 0201; Resistance Panasonic 44X3961
RES, THICK FILM, 22R, 5%, 0.05W, 0201; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 22R, 5%, 0.05W, 0201; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 22Ohm, 5%, 0201; Resistance Panasonic - 05X1847 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 22Ohm, 5%, 0201; Resistance Panasonic
05X1847
Resistor, Thick Film, 22Ohm, 5%, 0201; Resistance Panasonic 05X1847
RESISTOR, THICK FILM, 22OHM, 5%, 0201; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 22OHM, 5%, 0201; Resistance:22ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01J220C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J220C
Resistors - Chip Resistor - Surface Mount ERJ-U01J220C
RES 22 OHM 5% 1/20W 0201 SMD

RES 22 OHM 5% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 44X3961 ERJ-U01J220C
Product Name Res, Thick Film, 22R, 5%, 0.05W, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567819 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD203GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details