Panasonic Resistor, Thick Film, 20 Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J200C

Description
RESISTOR, THICK FILM, 20 OHM, 5%, 0201; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 20 OHM, 5%, 0201; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 20 Ohm, 5%, 0201; Resistance Panasonic - 05X1843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 20 Ohm, 5%, 0201; Resistance Panasonic
05X1843
Resistor, Thick Film, 20 Ohm, 5%, 0201; Resistance Panasonic 05X1843
RESISTOR, THICK FILM, 20 OHM, 5%, 0201; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 20 OHM, 5%, 0201; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 20R, 5%, 0.05W, 0201; Resistance Panasonic - 44X3956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 5%, 0.05W, 0201; Resistance Panasonic
44X3956
Res, Thick Film, 20R, 5%, 0.05W, 0201; Resistance Panasonic 44X3956
RES, THICK FILM, 20R, 5%, 0.05W, 0201; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 20R, 5%, 0.05W, 0201; Resistance:20ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1843
Product Name Resistor, Thick Film, 20 Ohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 20 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details