Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01J184C

Description
RES 180K OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 180K OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01J184C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01J184C
Resistors - Chip Resistor - Surface Mount ERJ-U01J184C
RES 180K OHM 5% 1/20W 0201 SMD

RES 180K OHM 5% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 180Kohm, 5%, 0201; Resistance Panasonic - 44X3951 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 180Kohm, 5%, 0201; Resistance Panasonic
44X3951
Thick Film Resistor, 180Kohm, 5%, 0201; Resistance Panasonic 44X3951
THICK FILM RESISTOR, 180KOHM, 5%, 0201; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 180KOHM, 5%, 0201; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 180Kohm, 5%, 0201; Resistance Panasonic - 05X1838 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 180Kohm, 5%, 0201; Resistance Panasonic
05X1838
Resistor, Thick Film, 180Kohm, 5%, 0201; Resistance Panasonic 05X1838
RESISTOR, THICK FILM, 180KOHM, 5%, 0201; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 180KOHM, 5%, 0201; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERJ-U01J184C 44X3951 05X1838
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 180Kohm, 5%, 0201; Resistance Panasonic Resistor, Thick Film, 180Kohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 180000 ohms 180000 ohms 180000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details