Panasonic Resistor, Thick Film, 130Kohm, 5%, 0201; Resistance Panasonic ERJ-U01J134C

Description
RESISTOR, THICK FILM, 130KOHM, 5%, 0201; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 130KOHM, 5%, 0201; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 130Kohm, 5%, 0201; Resistance Panasonic - 05X1824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 130Kohm, 5%, 0201; Resistance Panasonic
05X1824
Resistor, Thick Film, 130Kohm, 5%, 0201; Resistance Panasonic 05X1824
RESISTOR, THICK FILM, 130KOHM, 5%, 0201; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 130KOHM, 5%, 0201; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 130Kohm, 5%, 0201; Resistance Panasonic - 44X3936 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 130Kohm, 5%, 0201; Resistance Panasonic
44X3936
Thick Film Resistor, 130Kohm, 5%, 0201; Resistance Panasonic 44X3936
THICK FILM RESISTOR, 130KOHM, 5%, 0201; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 130KOHM, 5%, 0201; Resistance:130kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1824 44X3936
Product Name Resistor, Thick Film, 130Kohm, 5%, 0201; Resistance Panasonic Thick Film Resistor, 130Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 130000 ohms 130000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details