Panasonic Resistor, Thick Film, 120 Ohm, 5%, 0201; Resistance Panasonic ERJ-U01J121C

Description
RESISTOR, THICK FILM, 120 OHM, 5%, 0201; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 120 OHM, 5%, 0201; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 120 Ohm, 5%, 0201; Resistance Panasonic - 51W2903 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 120 Ohm, 5%, 0201; Resistance Panasonic
51W2903
Resistor, Thick Film, 120 Ohm, 5%, 0201; Resistance Panasonic 51W2903
RESISTOR, THICK FILM, 120 OHM, 5%, 0201; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 120 OHM, 5%, 0201; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 120 Ohm, 5%, 0201; Resistance Panasonic - 44X3928 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 120 Ohm, 5%, 0201; Resistance Panasonic
44X3928
Thick Film Resistor, 120 Ohm, 5%, 0201; Resistance Panasonic 44X3928
THICK FILM RESISTOR, 120 OHM, 5%, 0201; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 120 OHM, 5%, 0201; Resistance:120ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51W2903
Product Name Resistor, Thick Film, 120 Ohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 120 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details