Panasonic Res, Thick Film, 1K1, 5%, 0.05W, 0201; Resistance Panasonic ERJ-U01J112C

Description
RES, THICK FILM, 1K1, 5%, 0.05W, 0201; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 1K1, 5%, 0.05W, 0201; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 1K1, 5%, 0.05W, 0201; Resistance Panasonic - 44X3924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1K1, 5%, 0.05W, 0201; Resistance Panasonic
44X3924
Res, Thick Film, 1K1, 5%, 0.05W, 0201; Resistance Panasonic 44X3924
RES, THICK FILM, 1K1, 5%, 0.05W, 0201; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THICK FILM, 1K1, 5%, 0.05W, 0201; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.1Kohm, 5%, 0201; Resistance Panasonic - 05X1813 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.1Kohm, 5%, 0201; Resistance Panasonic
05X1813
Resistor, Thick Film, 1.1Kohm, 5%, 0201; Resistance Panasonic 05X1813
RESISTOR, THICK FILM, 1.1KOHM, 5%, 0201; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 1.1KOHM, 5%, 0201; Resistance:1.1kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3924 05X1813
Product Name Res, Thick Film, 1K1, 5%, 0.05W, 0201; Resistance Panasonic Resistor, Thick Film, 1.1Kohm, 5%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 1100 ohms 1100 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details