Panasonic Chip Resistor - Surface Mount ERJ-U01J103C

Description
RES 10K OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 10K OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U01J103C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01J103C
Chip Resistor - Surface Mount ERJ-U01J103C
RES 10K OHM 5% 1/20W 0201 SMD

RES 10K OHM 5% 1/20W 0201 SMD

Supplier's Site Datasheet
Thick Film Resistor, 10Kohm, 5%, 0201; Resistance Panasonic - 44X3919 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 10Kohm, 5%, 0201; Resistance Panasonic
44X3919
Thick Film Resistor, 10Kohm, 5%, 0201; Resistance Panasonic 44X3919
THICK FILM RESISTOR, 10KOHM, 5%, 0201; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 10KOHM, 5%, 0201; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 10Kohm, 5%, 0201; Resistance Panasonic - 05X1808 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10Kohm, 5%, 0201; Resistance Panasonic
05X1808
Resistor, Thick Film, 10Kohm, 5%, 0201; Resistance Panasonic 05X1808
RESISTOR, THICK FILM, 10KOHM, 5%, 0201; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 10KOHM, 5%, 0201; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U01J103C 44X3919
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 10Kohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 69.8 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details