Panasonic Chip Resistor - Surface Mount ERJ-U01J100C

Description
RES 10 OHM 5% 1/20W 0201 SMD
Datasheet
Description
RES 10 OHM 5% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U01J100C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01J100C
Chip Resistor - Surface Mount ERJ-U01J100C
RES 10 OHM 5% 1/20W 0201 SMD

RES 10 OHM 5% 1/20W 0201 SMD

Supplier's Site Datasheet
Thick Film Resistor, 10 Ohm, 5%, 0201; Resistance Panasonic - 44X3916 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 10 Ohm, 5%, 0201; Resistance Panasonic
44X3916
Thick Film Resistor, 10 Ohm, 5%, 0201; Resistance Panasonic 44X3916
THICK FILM RESISTOR, 10 OHM, 5%, 0201; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 10 OHM, 5%, 0201; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 10 Ohm, 5%, 0201; Resistance Panasonic - 05X1806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 10 Ohm, 5%, 0201; Resistance Panasonic
05X1806
Resistor, Thick Film, 10 Ohm, 5%, 0201; Resistance Panasonic 05X1806
RESISTOR, THICK FILM, 10 OHM, 5%, 0201; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 10 OHM, 5%, 0201; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U01J100C 44X3916
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 10 Ohm, 5%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573267 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers