RESISTOR, THICK FILM, 820KOHM, 1%, 0201; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
THICK FILM RESISTOR, 820KOHM, 1%, 0201; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RES 820K OHM 1% 1/20W 0201 SMD
| Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 05X1754 | 44X3903 | ERJ-U01F8203C |
| Product Name | Resistor, Thick Film, 820Kohm, 1%, 0201; Resistance Panasonic | Thick Film Resistor, 820Kohm, 1%, 0201; Resistance Panasonic | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0201 [0603 Metric] | 0201; 0201 [0603 Metric] | 0201; 0603; 0201 (0603 Metric) |
| Resistance Range | 820000 ohms | 820000 ohms | 820000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |