Panasonic Thick Film Resistor, 75Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F7502C

Description
THICK FILM RESISTOR, 75KOHM, 1%, 0201; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 75KOHM, 1%, 0201; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 75Kohm, 1%, 0201; Resistance Panasonic - 44X3897 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 75Kohm, 1%, 0201; Resistance Panasonic
44X3897
Thick Film Resistor, 75Kohm, 1%, 0201; Resistance Panasonic 44X3897
THICK FILM RESISTOR, 75KOHM, 1%, 0201; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 75KOHM, 1%, 0201; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 75Kohm, 1%, 0201; Resistance Panasonic - 05X1732 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 75Kohm, 1%, 0201; Resistance Panasonic
05X1732
Resistor, Thick Film, 75Kohm, 1%, 0201; Resistance Panasonic 05X1732
RESISTOR, THICK FILM, 75KOHM, 1%, 0201; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 75KOHM, 1%, 0201; Resistance:75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-U01F7502C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F7502C
Resistors - Chip Resistor - Surface Mount ERJ-U01F7502C
RES 75K OHM 1% 1/20W 0201 SMD

RES 75K OHM 1% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 44X3897 ERJ-U01F7502C
Product Name Thick Film Resistor, 75Kohm, 1%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 75000 ohms 75000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details