Panasonic Chip Resistor - Surface Mount ERJ-U01F6200C

Description
RES 620 OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 620 OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U01F6200C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01F6200C
Chip Resistor - Surface Mount ERJ-U01F6200C
RES 620 OHM 1% 1/20W 0201 SMD

RES 620 OHM 1% 1/20W 0201 SMD

Supplier's Site Datasheet
Thick Film Resistor, 620 Ohm, 1%, 0201; Resistance Panasonic - 44X3885 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 620 Ohm, 1%, 0201; Resistance Panasonic
44X3885
Thick Film Resistor, 620 Ohm, 1%, 0201; Resistance Panasonic 44X3885
THICK FILM RESISTOR, 620 OHM, 1%, 0201; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 620 OHM, 1%, 0201; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 620 Ohm, 1%, 0201; Resistance Panasonic - 05X1685 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 620 Ohm, 1%, 0201; Resistance Panasonic
05X1685
Resistor, Thick Film, 620 Ohm, 1%, 0201; Resistance Panasonic 05X1685
RESISTOR, THICK FILM, 620 OHM, 1%, 0201; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 620 OHM, 1%, 0201; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01F6200C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F6200C
Resistors - Chip Resistor - Surface Mount ERJ-U01F6200C
RES 620 OHM 1% 1/20W 0201 SMD

RES 620 OHM 1% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U01F6200C 44X3885 ERJ-U01F6200C
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 620 Ohm, 1%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 620 ohms 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details