RES 430K OHM 1% 1/20W 0201 SMD
RESISTOR, THICK FILM, 430KOHM, 1%, 0201; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
THICK FILM RESISTOR, 430KOHM, 1%, 0201; Resistance:430kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RES 430K OHM 1% 1/20W 0201 SMD
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-U01F4303C | 05X1590 | 44X3868 | ERJ-U01F4303C |
| Product Name | Resistors - Chip Resistor - Surface Mount | Resistor, Thick Film, 430Kohm, 1%, 0201; Resistance Panasonic | Thick Film Resistor, 430Kohm, 1%, 0201; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0603; 0201 (0603 Metric) | 0201; 0201 [0603 Metric] | 0201; 0201 [0603 Metric] | |
| Resistance Range | 430000 ohms | 430000 ohms | 430000 ohms | 430000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |