RES 422 OHM 1% 1/20W 0201 SMD
0201 anti-sulfurated resistor RoHS Compliant: Yes
0201 anti-sulfurated resistor RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U01F4220C | 44X7700 |
| Product Name | Chip Resistor - Surface Mount | 0201 Anti-Sulfurated Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Resistance Range | 422 ohms | |
| Tolerance | 1 +/- % | |
| Power Rating | 0.0500 watts |