Panasonic Resistor, Thick Film, 33Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F3302C

Description
RESISTOR, THICK FILM, 33KOHM, 1%, 0201; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 33KOHM, 1%, 0201; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 33Kohm, 1%, 0201; Resistance Panasonic - 05X1519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 33Kohm, 1%, 0201; Resistance Panasonic
05X1519
Resistor, Thick Film, 33Kohm, 1%, 0201; Resistance Panasonic 05X1519
RESISTOR, THICK FILM, 33KOHM, 1%, 0201; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 33KOHM, 1%, 0201; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 33Kohm, 1%, 0201; Resistance Panasonic - 44X3852 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 33Kohm, 1%, 0201; Resistance Panasonic
44X3852
Thick Film Resistor, 33Kohm, 1%, 0201; Resistance Panasonic 44X3852
THICK FILM RESISTOR, 33KOHM, 1%, 0201; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 33KOHM, 1%, 0201; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERJ-U01F3302C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F3302C
Resistors - Chip Resistor - Surface Mount ERJ-U01F3302C
RES 33K OHM 1% 1/20W 0201 SMD

RES 33K OHM 1% 1/20W 0201 SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 05X1519 ERJ-U01F3302C
Product Name Resistor, Thick Film, 33Kohm, 1%, 0201; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 33000 ohms 33000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details