Panasonic Resistor, Thick Film, 30 Ohm, 1%, 0201; Resistance Panasonic ERJ-U01F30R0C

Description
RESISTOR, THICK FILM, 30 OHM, 1%, 0201; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 30 OHM, 1%, 0201; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 30 Ohm, 1%, 0201; Resistance Panasonic - 05X1490 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 30 Ohm, 1%, 0201; Resistance Panasonic
05X1490
Resistor, Thick Film, 30 Ohm, 1%, 0201; Resistance Panasonic 05X1490
RESISTOR, THICK FILM, 30 OHM, 1%, 0201; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 30 OHM, 1%, 0201; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 30 Ohm, 1%, 0201; Resistance Panasonic - 44X3844 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 30 Ohm, 1%, 0201; Resistance Panasonic
44X3844
Thick Film Resistor, 30 Ohm, 1%, 0201; Resistance Panasonic 44X3844
THICK FILM RESISTOR, 30 OHM, 1%, 0201; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 30 OHM, 1%, 0201; Resistance:30ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05X1490
Product Name Resistor, Thick Film, 30 Ohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 30 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details