Panasonic Resistor, Thick Film, 300Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F3003C

Description
RESISTOR, THICK FILM, 300KOHM, 1%, 0201; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 300KOHM, 1%, 0201; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 300Kohm, 1%, 0201; Resistance Panasonic - 05X1496 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 300Kohm, 1%, 0201; Resistance Panasonic
05X1496
Resistor, Thick Film, 300Kohm, 1%, 0201; Resistance Panasonic 05X1496
RESISTOR, THICK FILM, 300KOHM, 1%, 0201; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 300KOHM, 1%, 0201; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 300Kohm, 1%, 0201; Resistance Panasonic - 44X3848 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 300Kohm, 1%, 0201; Resistance Panasonic
44X3848
Thick Film Resistor, 300Kohm, 1%, 0201; Resistance Panasonic 44X3848
THICK FILM RESISTOR, 300KOHM, 1%, 0201; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 300KOHM, 1%, 0201; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X1496 44X3848
Product Name Resistor, Thick Film, 300Kohm, 1%, 0201; Resistance Panasonic Thick Film Resistor, 300Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 300000 ohms 300000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details