RES 2.7K OHM 1% 1/20W 0201 SMD
RES 2.7K OHM 1% 1/20W 0201 SMD
THICK FILM RESISTOR, 2.7KOHM, 1%, 0201; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
RESISTOR, THICK FILM, 2.7KOHM, 1%, 0201; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-U01F2701C | ERJ-U01F2701C | 44X3841 | 05X1468 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Thick Film Resistor, 2.7Kohm, 1%, 0201; Resistance Panasonic | Resistor, Thick Film, 2.7Kohm, 1%, 0201; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0201; 0603; 0201 (0603 Metric) | 0201; 0201 [0603 Metric] | 0201; 0201 [0603 Metric] | |
| Resistance Range | 2700 ohms | 2700 ohms | 2700 ohms | 2700 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 0.0500 watts | 0.0500 watts | 0.0500 watts | 0.0500 watts |