Panasonic Chip Resistor - Surface Mount ERJ-U01F2203C

Description
RES 220K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 220K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U01F2203C - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U01F2203C
Chip Resistor - Surface Mount ERJ-U01F2203C
RES 220K OHM 1% 1/20W 0201 SMD

RES 220K OHM 1% 1/20W 0201 SMD

Supplier's Site Datasheet
Thick Film Resistor, 220Kohm, 1%, 0201; Resistance Panasonic - 44X3832 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 220Kohm, 1%, 0201; Resistance Panasonic
44X3832
Thick Film Resistor, 220Kohm, 1%, 0201; Resistance Panasonic 44X3832
THICK FILM RESISTOR, 220KOHM, 1%, 0201; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 220KOHM, 1%, 0201; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 220Kohm, 1%, 0201; Resistance Panasonic - 05X1418 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 220Kohm, 1%, 0201; Resistance Panasonic
05X1418
Resistor, Thick Film, 220Kohm, 1%, 0201; Resistance Panasonic 05X1418
RESISTOR, THICK FILM, 220KOHM, 1%, 0201; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 220KOHM, 1%, 0201; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERJ-U01F2203C 44X3832 05X1418
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 220Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 220Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 220000 ohms 220000 ohms 220000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts 0.0500 watts
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573159 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details