Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F1802C

Description
RES 18K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 18K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F1802C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F1802C
Resistors - Chip Resistor - Surface Mount ERJ-U01F1802C
RES 18K OHM 1% 1/20W 0201 SMD

RES 18K OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 18Kohm, 1%, 0201; Resistance Panasonic - 44X3821 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 18Kohm, 1%, 0201; Resistance Panasonic
44X3821
Thick Film Resistor, 18Kohm, 1%, 0201; Resistance Panasonic 44X3821
THICK FILM RESISTOR, 18KOHM, 1%, 0201; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 18KOHM, 1%, 0201; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 18Kohm, 1%, 0201; Resistance Panasonic - 05X1372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 18Kohm, 1%, 0201; Resistance Panasonic
05X1372
Resistor, Thick Film, 18Kohm, 1%, 0201; Resistance Panasonic 05X1372
RESISTOR, THICK FILM, 18KOHM, 1%, 0201; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 18KOHM, 1%, 0201; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F1802C 44X3821
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 18Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 18000 ohms 18000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details