Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F13R0C

Description
RES 13 OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 13 OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F13R0C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F13R0C
Resistors - Chip Resistor - Surface Mount ERJ-U01F13R0C
RES 13 OHM 1% 1/20W 0201 SMD

RES 13 OHM 1% 1/20W 0201 SMD

Supplier's Site
Resistor, Thick Film, 13Ohm, 1%, 0201; Resistance Panasonic - 05X1293 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 13Ohm, 1%, 0201; Resistance Panasonic
05X1293
Resistor, Thick Film, 13Ohm, 1%, 0201; Resistance Panasonic 05X1293
RESISTOR, THICK FILM, 13OHM, 1%, 0201; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 13OHM, 1%, 0201; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 13Ohm, 1%, 0201; Resistance Panasonic - 44X3803 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 13Ohm, 1%, 0201; Resistance Panasonic
44X3803
Thick Film Resistor, 13Ohm, 1%, 0201; Resistance Panasonic 44X3803
THICK FILM RESISTOR, 13OHM, 1%, 0201; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 13OHM, 1%, 0201; Resistance:13ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F13R0C 05X1293
Product Name Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 13Ohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 13 ohms 13 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details