Panasonic Thick Film Resistor, 1.1Kohm, 1%, 0201; Resistance Panasonic ERJ-U01F1101C

Description
THICK FILM RESISTOR, 1.1KOHM, 1%, 0201; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 1.1KOHM, 1%, 0201; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1.1Kohm, 1%, 0201; Resistance Panasonic - 44X3795 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.1Kohm, 1%, 0201; Resistance Panasonic
44X3795
Thick Film Resistor, 1.1Kohm, 1%, 0201; Resistance Panasonic 44X3795
THICK FILM RESISTOR, 1.1KOHM, 1%, 0201; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 1.1KOHM, 1%, 0201; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1.1Kohm, 1%, 0201; Resistance Panasonic - 05X1258 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1.1Kohm, 1%, 0201; Resistance Panasonic
05X1258
Resistor, Thick Film, 1.1Kohm, 1%, 0201; Resistance Panasonic 05X1258
RESISTOR, THICK FILM, 1.1KOHM, 1%, 0201; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RESISTOR, THICK FILM, 1.1KOHM, 1%, 0201; Resistance:1.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 44X3795 05X1258
Product Name Thick Film Resistor, 1.1Kohm, 1%, 0201; Resistance Panasonic Resistor, Thick Film, 1.1Kohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 1100 ohms 1100 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details