Panasonic Thick Film Resistor, 1Mohm, 1%, 0201; Resistance Panasonic ERJ-U01F1004C

Description
THICK FILM RESISTOR, 1MOHM, 1%, 0201; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 1MOHM, 1%, 0201; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1Mohm, 1%, 0201; Resistance Panasonic - 44X3792 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Mohm, 1%, 0201; Resistance Panasonic
44X3792
Thick Film Resistor, 1Mohm, 1%, 0201; Resistance Panasonic 44X3792
THICK FILM RESISTOR, 1MOHM, 1%, 0201; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 1MOHM, 1%, 0201; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1Mohm, 1%, 0201; Resistance Panasonic - 05X1241 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Mohm, 1%, 0201; Resistance Panasonic
05X1241
Resistor, Thick Film, 1Mohm, 1%, 0201; Resistance Panasonic 05X1241
RESISTOR, THICK FILM, 1MOHM, 1%, 0201; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1MOHM, 1%, 0201; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 44X3792
Product Name Thick Film Resistor, 1Mohm, 1%, 0201; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details