Panasonic Resistors - Chip Resistor - Surface Mount ERJ-U01F1001C

Description
RES 1K OHM 1% 1/20W 0201 SMD
Datasheet
Description
RES 1K OHM 1% 1/20W 0201 SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-U01F1001C - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-U01F1001C
Resistors - Chip Resistor - Surface Mount ERJ-U01F1001C
RES 1K OHM 1% 1/20W 0201 SMD

RES 1K OHM 1% 1/20W 0201 SMD

Supplier's Site
Thick Film Resistor, 1Kohm, 1%, 0201; Resistance Panasonic - 44X3789 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1Kohm, 1%, 0201; Resistance Panasonic
44X3789
Thick Film Resistor, 1Kohm, 1%, 0201; Resistance Panasonic 44X3789
THICK FILM RESISTOR, 1KOHM, 1%, 0201; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

THICK FILM RESISTOR, 1KOHM, 1%, 0201; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 1Kohm, 1%, 0201; Resistance Panasonic - 05X1239 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 1Kohm, 1%, 0201; Resistance Panasonic
05X1239
Resistor, Thick Film, 1Kohm, 1%, 0201; Resistance Panasonic 05X1239
RESISTOR, THICK FILM, 1KOHM, 1%, 0201; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RESISTOR, THICK FILM, 1KOHM, 1%, 0201; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-U01F1001C 44X3789
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 1Kohm, 1%, 0201; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.0500 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176760-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers