Panasonic Chip Res, Thick Film, 2K2, 0.5W, 1210; Resistance Panasonic ERJ-T14LM222U

Description
CHIP RES, THICK FILM, 2K2, 0.5W, 1210; Resistance:2.2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 2K2, 0.5W, 1210; Resistance:2.2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 2K2, 0.5W, 1210; Resistance Panasonic - 68AC4177 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K2, 0.5W, 1210; Resistance Panasonic
68AC4177
Chip Res, Thick Film, 2K2, 0.5W, 1210; Resistance Panasonic 68AC4177
CHIP RES, THICK FILM, 2K2, 0.5W, 1210; Resistance:2.2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K2, 0.5W, 1210; Resistance:2.2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 2K2, 0.5W, 1210; Resistance Panasonic - 68AC4176 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 2K2, 0.5W, 1210; Resistance Panasonic
68AC4176
Chip Res, Thick Film, 2K2, 0.5W, 1210; Resistance Panasonic 68AC4176
CHIP RES, THICK FILM, 2K2, 0.5W, 1210; Resistance:2.2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 2K2, 0.5W, 1210; Resistance:2.2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4177
Product Name Chip Res, Thick Film, 2K2, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details