CHIP RES, THICK FILM, 1R2, 0.5W, 1210; Resistance:1.2ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
CHIP RES, THICK FILM, 1R2, 0.5W, 1210; Resistance:1.2ohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 68AC4121 |
| Product Name | Chip Res, Thick Film, 1R2, 0.5W, 1210; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1210 [3225 Metric] |