Panasonic Chip Res, Thick Film, 1K2, 0.5W, 1210; Resistance Panasonic ERJ-T14LM122U

Description
CHIP RES, THICK FILM, 1K2, 0.5W, 1210; Resistance:1.2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K2, 0.5W, 1210; Resistance:1.2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K2, 0.5W, 1210; Resistance Panasonic - 68AC4143 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K2, 0.5W, 1210; Resistance Panasonic
68AC4143
Chip Res, Thick Film, 1K2, 0.5W, 1210; Resistance Panasonic 68AC4143
CHIP RES, THICK FILM, 1K2, 0.5W, 1210; Resistance:1.2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K2, 0.5W, 1210; Resistance:1.2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K2, 0.5W, 1210; Resistance Panasonic - 68AC4142 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K2, 0.5W, 1210; Resistance Panasonic
68AC4142
Chip Res, Thick Film, 1K2, 0.5W, 1210; Resistance Panasonic 68AC4142
CHIP RES, THICK FILM, 1K2, 0.5W, 1210; Resistance:1.2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K2, 0.5W, 1210; Resistance:1.2kohm; Resistance Tolerance:± 20%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4143
Product Name Chip Res, Thick Film, 1K2, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details