Panasonic Chip Res, Thick Film, 33K, 0.5W, 1210; Resistance Panasonic ERJ-T14LK333U

Description
CHIP RES, THICK FILM, 33K, 0.5W, 1210; Resistance:33kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Description
CHIP RES, THICK FILM, 33K, 0.5W, 1210; Resistance:33kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 33K, 0.5W, 1210 from Panasonic is designed for applications requiring anti-pulse characteristics. It features a resistance value of 33 kΩ with a tolerance of ±10%. The power rating is 0.5 watts, suitable for use in environments with temperatures ranging from -55°C to +155°C. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its reliability for automotive applications. The component is packaged in a 1210 size format and is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element, enhancing durability and performance under high pulse conditions.

Datasheet Summary
Powered by GS/AI

The Chip Resistor, Thick Film, 33K, 0.5W, 1210 from Panasonic is designed for applications requiring anti-pulse characteristics. It features a resistance value of 33 kΩ with a tolerance of ±10%. The power rating is 0.5 watts, suitable for use in environments with temperatures ranging from -55°C to +155°C. This resistor is compliant with RoHS standards and is AEC-Q200 qualified, indicating its reliability for automotive applications. The component is packaged in a 1210 size format and is compatible with both reflow and flow soldering processes. Its construction includes a metal glaze thick film resistive element, enhancing durability and performance under high pulse conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 33K, 0.5W, 1210; Resistance Panasonic - 68AC4057 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K, 0.5W, 1210; Resistance Panasonic
68AC4057
Chip Res, Thick Film, 33K, 0.5W, 1210; Resistance Panasonic 68AC4057
CHIP RES, THICK FILM, 33K, 0.5W, 1210; Resistance:33kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 33K, 0.5W, 1210; Resistance:33kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 33K, 0.5W, 1210; Resistance Panasonic - 68AC4056 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 33K, 0.5W, 1210; Resistance Panasonic
68AC4056
Chip Res, Thick Film, 33K, 0.5W, 1210; Resistance Panasonic 68AC4056
CHIP RES, THICK FILM, 33K, 0.5W, 1210; Resistance:33kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 33K, 0.5W, 1210; Resistance:33kohm; Resistance Tolerance:± 10%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJT SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC4057
Product Name Chip Res, Thick Film, 33K, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details